Pomona Electronics Conn, Banana, Plug, 15A, Screw, Brown; Gender Pomona 1325-1.

Description
CONN, BANANA, PLUG, 15A, SCREW, BROWN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 15A, SCREW, BROWN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 15A, Screw, Brown; Gender Pomona - 07AH4994 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Screw, Brown; Gender Pomona
07AH4994
Conn, Banana, Plug, 15A, Screw, Brown; Gender Pomona 07AH4994
CONN, BANANA, PLUG, 15A, SCREW, BROWN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, SCREW, BROWN; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4994
Product Name Conn, Banana, Plug, 15A, Screw, Brown; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVM2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Fluid connector set - SASA-FW-A-32-TN12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details