Pomona Electronics Between Series Adapters - 1297 1297

Description
Manufacturer: Pomona Electronics Win Source Part Number: 905267-1297 Features: Adapter Connector BNC Jack, Female Socket To Phone Plug, Mono, 6.35mm (0.250", 1/4") Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Other Part Number: 501-1128, 501-1128-NDR, 5035004922385, 528836
Request a Quote Datasheet
Description
Manufacturer: Pomona Electronics Win Source Part Number: 905267-1297 Features: Adapter Connector BNC Jack, Female Socket To Phone Plug, Mono, 6.35mm (0.250", 1/4") Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Other Part Number: 501-1128, 501-1128-NDR, 5035004922385, 528836
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1297 - 905267-1297 - Win Source Electronics
Laguna Hills, CA, United States
Between Series Adapters - 1297
905267-1297
Between Series Adapters - 1297 905267-1297
Manufacturer: Pomona Electronics Win Source Part Number: 905267-1297 Features: Adapter Connector BNC Jack, Female Socket To Phone Plug, Mono, 6.35mm (0.250", 1/4") Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Other Part Number: 501-1128, 501-1128-NDR, 5035004922385, 528836

Manufacturer: Pomona Electronics
Win Source Part Number: 905267-1297
Features: Adapter Connector BNC Jack, Female Socket To Phone Plug, Mono, 6.35mm (0.250", 1/4")
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Other Part Number: 501-1128, 501-1128-NDR, 5035004922385, 528836

Buy Now Datasheet
Singapore, Singapore
1.5GHz 50 Ohm Electronic Connector
373-1297
1.5GHz 50 Ohm Electronic Connector 373-1297
BNC Male to Male Adapter, 1.5GHz, 50 Ohm, Gold Plated Product overview: 1297 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5GHz, 50 Ohm, Electronic Connector, Between Series Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 373-1297 can be used for catalog matching and distributor lookup.

BNC Male to Male Adapter, 1.5GHz, 50 Ohm, Gold Plated Product overview: 1297 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5GHz, 50 Ohm, Electronic Connector, Between Series Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 373-1297 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug, Phone; BNC (Female); Beryllium Copper, Nickel Plated; 500 V (RMS); PTFE - 70197806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; BNC (Female); Beryllium Copper, Nickel Plated; 500 V (RMS); PTFE
70197806
Plug, Phone; BNC (Female); Beryllium Copper, Nickel Plated; 500 V (RMS); PTFE 70197806
500 V (RMS) Operating Voltage, BNC (Female) To Standard 1⁄4 ” Two Conductor Phone Plug Type 5319. Nickel-plated contact. Rating: 500 V RMS , +257°F (+125°C) Max. Convert 2 Conductor Audio Jacks to BNC

500 V (RMS) Operating Voltage, BNC (Female) To Standard 1⁄4 ” Two Conductor Phone Plug
Type 5319. Nickel-plated contact.

  • Rating: 500 V RMS , +257°F (+125°C) Max.
  • Convert 2 Conductor Audio Jacks to BNC
Supplier's Site
Adapter, Bnc Jack-Phone Plug; Inter Series Connector A Pomona - 10M4164 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Bnc Jack-Phone Plug; Inter Series Connector A Pomona
10M4164
Adapter, Bnc Jack-Phone Plug; Inter Series Connector A Pomona 10M4164
ADAPTER, BNC JACK-PHONE PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Phone; Convert To Positions:1Positions ; Convert To Gender:Plug; Product Range:-RoHS Compliant: Yes

ADAPTER, BNC JACK-PHONE PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Phone; Convert To Positions:1Positions; Convert To Gender:Plug; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905267-1297 373-1297 70197806 10M4164
Product Name Between Series Adapters - 1297 1.5GHz 50 Ohm Electronic Connector Plug, Phone; BNC (Female); Beryllium Copper, Nickel Plated; 500 V (RMS); PTFE Adapter, Bnc Jack-Phone Plug; Inter Series Connector A Pomona
Voltage Rating 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - 2171-NECB-S-M8G3-C2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 to 60 volts
View Details