Gems Sensors & Controls Flow Sensor, 5Gpm, 13.8Bar, 1/2 Npt; Pressure Max Gems Sensors 129665

Description
FLOW SENSOR, 5GPM, 13.8BAR, 1/2" NPT; Pressure Max:13.8bar; Accuracy %:15%; Port Size:12.7mm; Accuracy:+/-15%; Body Material:Polypropyle ne; Connection Size:1/2"; Features:Low Pressure Drop; Flow Settings:5GPM (US); Port Style:NPT RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 5GPM, 13.8BAR, 1/2" NPT; Pressure Max:13.8bar; Accuracy %:15%; Port Size:12.7mm; Accuracy:+/-15%; Body Material:Polypropyle ne; Connection Size:1/2"; Features:Low Pressure Drop; Flow Settings:5GPM (US); Port Style:NPT RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 5Gpm, 13.8Bar, 1/2 Npt; Pressure Max Gems Sensors - 92C8694 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 5Gpm, 13.8Bar, 1/2 Npt; Pressure Max Gems Sensors
92C8694
Flow Sensor, 5Gpm, 13.8Bar, 1/2 Npt; Pressure Max Gems Sensors 92C8694
FLOW SENSOR, 5GPM, 13.8BAR, 1/2" NPT; Pressure Max:13.8bar; Accuracy %:15%; Port Size:12.7mm; Accuracy:+/-15%; Body Material:Polypropyle ne; Connection Size:1/2"; Features:Low Pressure Drop; Flow Settings:5GPM (US); Port Style:NPT RoHS Compliant: No

FLOW SENSOR, 5GPM, 13.8BAR, 1/2" NPT; Pressure Max:13.8bar; Accuracy %:15%; Port Size:12.7mm; Accuracy:+/-15%; Body Material:Polypropylene; Connection Size:1/2"; Features:Low Pressure Drop; Flow Settings:5GPM (US); Port Style:NPT RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8694
Product Name Flow Sensor, 5Gpm, 13.8Bar, 1/2 Npt; Pressure Max Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Electromagneticflowmeter - HygienicMaster FEH610 - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Operating Temperature -22 to 140 F (-30 to 60 C)
Process Media Type Liquid
View Details
PETRO 3003 LUBOIL - U00289110002 - BARTEC
Specs
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Residential Hot Water Meter - WM-NLCH Series - Assured Automation
Specs
Meter Technology Turbine
Operating Temperature 194 F (90 C)
Process Media Type Liquid
View Details