Gems Sensors & Controls Flow Sensor, 4Gpm, 13.8Bar, 1/2 Npt; Flow Rate Min Gems Sensors 129664

Description
FLOW SENSOR, 4GPM, 13.8BAR, 1/2" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:12.7mm; Product Range:FS-150 Series; Accuracy:+/-15% RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 4GPM, 13.8BAR, 1/2" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:12.7mm; Product Range:FS-150 Series; Accuracy:+/-15% RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 4Gpm, 13.8Bar, 1/2 Npt; Flow Rate Min Gems Sensors - 92C8693 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 4Gpm, 13.8Bar, 1/2 Npt; Flow Rate Min Gems Sensors
92C8693
Flow Sensor, 4Gpm, 13.8Bar, 1/2 Npt; Flow Rate Min Gems Sensors 92C8693
FLOW SENSOR, 4GPM, 13.8BAR, 1/2" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:12.7mm; Product Range:FS-150 Series; Accuracy:+/-15% RoHS Compliant: No

FLOW SENSOR, 4GPM, 13.8BAR, 1/2" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:12.7mm; Product Range:FS-150 Series; Accuracy:+/-15% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8693
Product Name Flow Sensor, 4Gpm, 13.8Bar, 1/2 Npt; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Flow and Temperature Monitoring Switch - FlexSwitch® FLT93B-B*00 - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Additional Variables Measured Temperature; Level
Approvals ATEX; IEC, IECEx, NFPA Code 30 Compliance
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Commercial Flow Meter - A1 Series - Assured Automation
Specs
Meter Technology Paddlewheel (optional feature); Turbine (optional feature)
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details