Gems Sensors & Controls Flow Sensor, 3Gpm, 13.8Bar, 1/2 Npt; Flow Rate Min Gems Sensors 129663

Description
FLOW SENSOR, 3GPM, 13.8BAR, 1/2" NPT; Flow Rate Min:-; Flow Rate Max:3GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:12.7mm; Product Range:FS-150 Series; Accuracy:+/-15% RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 3GPM, 13.8BAR, 1/2" NPT; Flow Rate Min:-; Flow Rate Max:3GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:12.7mm; Product Range:FS-150 Series; Accuracy:+/-15% RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 3Gpm, 13.8Bar, 1/2 Npt; Flow Rate Min Gems Sensors - 92C8692 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 3Gpm, 13.8Bar, 1/2 Npt; Flow Rate Min Gems Sensors
92C8692
Flow Sensor, 3Gpm, 13.8Bar, 1/2 Npt; Flow Rate Min Gems Sensors 92C8692
FLOW SENSOR, 3GPM, 13.8BAR, 1/2" NPT; Flow Rate Min:-; Flow Rate Max:3GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:12.7mm; Product Range:FS-150 Series; Accuracy:+/-15% RoHS Compliant: No

FLOW SENSOR, 3GPM, 13.8BAR, 1/2" NPT; Flow Rate Min:-; Flow Rate Max:3GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:12.7mm; Product Range:FS-150 Series; Accuracy:+/-15% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8692
Product Name Flow Sensor, 3Gpm, 13.8Bar, 1/2 Npt; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Flow Meters - Economical, No Maintenance Gas and Liquid Measurement Solution, WCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 6.00 inch (25.4 to 152 mm)
View Details
Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details
Flow Sensors - 1980705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC500-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details