FLOW SENSOR, 2GPM, 13.8BAR, 1/2" NPT; Flow Rate Min:-; Flow Rate Max:2GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:12.7mm; Product Range:FS-150 Series; Accuracy:+/-15% RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 92C8691 |
| Product Name | Flow Sensor, 2Gpm, 13.8Bar, 1/2 Npt; Flow Rate Min Gems Sensors |
| Process Media Type | Liquid |