BNC male to double stacking banana plug
Win Source Part Number: 1380513-1270
Category: Connectors, Interconnects>Betwee
Color: Black
Package: Bulk
Standard Package: 5 pcs
Convert From (Adapter End): BNC Male
Convert To (Adapter End): Banana Plug, Double, Stackable
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Pomona Electronics
Moisture Sensitivity Level (MSL): Not Applicable
BNC to Dual Banana Plug Adapter Product overview: 1270 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Between Series Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 373-1270 can be used for catalog matching and distributor lookup.
30 VAC⁄60 VDC (Max.) Operating Voltage, BNC (Male) To Double Stacking Banana Plug
Permits BNC female to be used with equipment having banana jacks. Cross holes 4.22 mm (0.166) dia. in body provide side stackup connections. Upper: BNC male. Impedance: 50 ohms. Insulation: ABS, black. Lower: Double banana plug. Body: Brass. Spring: One-piece heat treated beryllium copper. Nickel plated. Rating. Operating Voltage: 500 V RMS max., +50°C (+122°F) max.
Adapter converts double banana jack test instruments to BNC coaxial configuration for added shielding protection. For test versatility, banana plugs can be vertically and horizontally stacked to the adapter.
RF Adapters - Between Series ADAPTER,BNC MALE TO DOUBLE BAN PLUG
| Pomona Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1270 | 1380513-1270 | 373-1270 | 70197805 | 1270 |
| Product Name | Connectors, Interconnects - Between Series Adapters | Dual Electronic Connector | Adapter, Banana; BNC (Male); Beryllium Copper, Nickel Plated; Gold Plated Brass | RF Adapters - Between Series | |
| Connector Type | BNC |