VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:15A RoHS Compliant: Yes
POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | 05F767 | 70120751 |
| Product Name | Variable Transformer; Transformer Type Superior Electric | Transformer, Var.;0 to 120V Vo;15A Io;2.1kVA;120V Vi;Panel;50/60Hz;CW/CCW |
| Other Transformer Types / Applications | Single Phase Transformer | Isolation; Medical Transformer |