The 1240 is a 36 channel Logic Analyzer from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
Fast friendly operation is assured with more than 50 soft keys (touch screen) for on screen menus and four operation levels.
A nonvolatile storage memory stores two complete instrument setups. Utilizes various ROM packs, RAM packs and COMM packs (sold separately) for tailoring software control and acquiring data and control of communication interfaces such as RS-232 and IEEE-488.
The Tektronix 1240, Logic Analyzer, offers up to 36 channels of hardware analysis and 72 channels of software analysis with acquisition speed to 50 MHz synchronous and 100 MHz asynchronous. With 14 levels of triggering and a dual hardware/software time base, integration is expedited.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Logic Analyzers |
| Product Number | 1240 |
| Product Name | Logic Analyzer |