Gems Sensors & Controls Flow Switch, 9/16In, 250Psig; Fitting Type Gems Sensors 123029

Description
FLOW SWITCH, 9/16IN, 250PSIG; Fitting Type:Adaptor; Pneumatic Connection:1/4 NPT; Operating Pressure Max:17bar; Tubing Outer Diamter:-; Fitting Material:Plastic; Product Range:FS-4 Series; Body Material:Ryton; Bore Size:14.288mm RoHS Compliant: NA
Datasheet
Description
FLOW SWITCH, 9/16IN, 250PSIG; Fitting Type:Adaptor; Pneumatic Connection:1/4 NPT; Operating Pressure Max:17bar; Tubing Outer Diamter:-; Fitting Material:Plastic; Product Range:FS-4 Series; Body Material:Ryton; Bore Size:14.288mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Switch, 9/16In, 250Psig; Fitting Type Gems Sensors - 02H2834 - Newark, An Avnet Company
Chicago, IL, United States
Flow Switch, 9/16In, 250Psig; Fitting Type Gems Sensors
02H2834
Flow Switch, 9/16In, 250Psig; Fitting Type Gems Sensors 02H2834
FLOW SWITCH, 9/16IN, 250PSIG; Fitting Type:Adaptor; Pneumatic Connection:1/4 NPT; Operating Pressure Max:17bar; Tubing Outer Diamter:-; Fitting Material:Plastic; Product Range:FS-4 Series; Body Material:Ryton; Bore Size:14.288mm RoHS Compliant: NA

FLOW SWITCH, 9/16IN, 250PSIG; Fitting Type:Adaptor; Pneumatic Connection:1/4 NPT; Operating Pressure Max:17bar; Tubing Outer Diamter:-; Fitting Material:Plastic; Product Range:FS-4 Series; Body Material:Ryton; Bore Size:14.288mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pneumatic Fittings
Product Number 02H2834
Product Name Flow Switch, 9/16In, 250Psig; Fitting Type Gems Sensors
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-Quick Reduced Branch - PQ-RB1008 - Clippard
Specs
Fitting Type Tube Fitting; Reducer Fitting
View Details
Arbor Assembly, Tap Drill, 1.375
Specs
Fitting Type Pipe Fitting
View Details