Pomona Electronics Test Plugs & Test Jacks 122506A

Description
Test Plugs & Test Jacks RETRACT PLUG RED
Datasheet
Description
Test Plugs & Test Jacks RETRACT PLUG RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
122506A
Test Plugs & Test Jacks 122506A
Test Plugs & Test Jacks RETRACT PLUG RED

Test Plugs & Test Jacks RETRACT PLUG RED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 122506A
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1797918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details