Gems Sensors & Controls Flow Sensors 122357

Description
Gems Sensors 122357 Flow Switch
Request a Quote Datasheet
Description
Gems Sensors 122357 Flow Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9068074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9068074
Flow Sensors 9068074
Gems Sensors 122357 Flow Switch

Gems Sensors 122357 Flow Switch

Supplier's Site
Flow Sensor, 1.5Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors - 92C8688 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1.5Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors
92C8688
Flow Sensor, 1.5Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors 92C8688
FLOW SENSOR, 1.5GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:6l/min; Flow Rate Max:12l/min; Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes

FLOW SENSOR, 1.5GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:6l/min; Flow Rate Max:12l/min; Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 9068074 92C8688
Product Name Flow Sensors Flow Sensor, 1.5Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors
Product Standards RoHS RoHS
Process Media Type Liquid Liquid
Operating Pressure 249 psi (176 m H2O) 249 psi (176 m H2O)
Gas Volumetric Flow Rate 0.2006 SCFM (0.3409 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, Vera Mag - The Rugged Industrial Electromagnetic Flanged Flow Meter, VM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 199 F (-10 to 93 C)
Process Media Type Liquid
View Details
Flow Sensors - 596622 - RS Components, Ltd.
ifm efector inc.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 435 psi (306 m H2O)
View Details
Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details