FLOW SENSOR, 1GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:4l/min; Flow Rate Max:12l/min; Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 92C8687 |
| Product Name | Flow Sensor, 1Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors |
| Product Standards | RoHS |
| Process Media Type | Liquid |
| Operating Pressure | 249 psi (176 m H2O) |