Gems Sensors & Controls Flow Sensor, 0.75Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors 122355

Description
FLOW SENSOR, 0.75GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:3l/min; Flow Rate Max:12l/min; Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.75GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:3l/min; Flow Rate Max:12l/min; Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.75Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors - 92C8686 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.75Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors
92C8686
Flow Sensor, 0.75Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors 92C8686
FLOW SENSOR, 0.75GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:3l/min; Flow Rate Max:12l/min; Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes

FLOW SENSOR, 0.75GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:3l/min; Flow Rate Max:12l/min; Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8686
Product Name Flow Sensor, 0.75Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 249 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pannel Mount Ultrasonic Flowmeter - UF2000SS - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 194 F (-30 to 90 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 198806529 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.04 to 1.10 GPM (0.1667 to 4.17 L/min)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Electromagnetic Flow Meters, Vera Mag - Field-Proven Electromagnetic Flanged Flow Meter, VM5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details