Gems Sensors & Controls Flow Sensor, 0.5Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors 122354

Description
FLOW SENSOR, 0.5GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series; Accuracy:+/-15% RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.5GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series; Accuracy:+/-15% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.5Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors - 92C8685 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.5Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors
92C8685
Flow Sensor, 0.5Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors 92C8685
FLOW SENSOR, 0.5GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series; Accuracy:+/-15% RoHS Compliant: Yes

FLOW SENSOR, 0.5GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series; Accuracy:+/-15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8685
Product Name Flow Sensor, 0.5Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1366376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 290 psi (204 m H2O)
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI1500 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
NW/NW-P Instantaneous Flow-rate/ Integrating Flow Volume Flowmeter -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details