Gems Sensors & Controls Flow Sensor, 0.25Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors 122353

Description
FLOW SENSOR, 0.25GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.25GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.25Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors - 92C8684 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.25Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors
92C8684
Flow Sensor, 0.25Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors 92C8684
FLOW SENSOR, 0.25GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes

FLOW SENSOR, 0.25GPM, 17.2BAR, 9/16" -18 UNF; Flow Rate Min:-; Flow Rate Max:0.25GPM (US); Pressure Max:17.2bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:15%; Port Size:14.3mm; Product Range:FS-4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8684
Product Name Flow Sensor, 0.25Gpm, 17.2Bar, 9/16 -18 Unf; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 249 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pannel Mount Ultrasonic Flowmeter - UF2000SS - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 194 F (-30 to 90 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 198803318 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.22 to 2.20 GPM (0.8333 to 8.33 L/min)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Electromagnetic Flow Meters, SPI Mag - Ideal for Clean or Dirty Water Flow Measurement, SPI5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter; Velocity Flow Meter
View Details