Tektronix, Inc. Electrical Cable/Wire 12048200

Description
COAXIAL CABLE, 3FT; CONNECTOR TYPE A:BNC STRAIGHT PLUG; CONNECTOR TYPE B:BNC STRAIGHT PLUG; COAXIAL CABLE TYPE:-; IMPEDANCE:50OHM; CABLE LENGTH - IMPERIAL:3FT; CABLE LENGTH - METRIC:900MM; JACKET COLOR:-; PRODUCT RANGE:AFG3000 SERIESROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
COAXIAL CABLE, 3FT; CONNECTOR TYPE A:BNC STRAIGHT PLUG; CONNECTOR TYPE B:BNC STRAIGHT PLUG; COAXIAL CABLE TYPE:-; IMPEDANCE:50OHM; CABLE LENGTH - IMPERIAL:3FT; CABLE LENGTH - METRIC:900MM; JACKET COLOR:-; PRODUCT RANGE:AFG3000 SERIESROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 38967678 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
38967678
Electrical Cable/Wire 38967678
COAXIAL CABLE, 3FT; CONNECTOR TYPE A:BNC STRAIGHT PLUG; CONNECTOR TYPE B:BNC STRAIGHT PLUG; COAXIAL CABLE TYPE:-; IMPEDANCE:50OHM; CABLE LENGTH - IMPERIAL:3FT; CABLE LENGTH - METRIC:900MM; JACKET COLOR:-; PRODUCT RANGE:AFG3000 SERIESROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COAXIAL CABLE, 3FT; CONNECTOR TYPE A:BNC STRAIGHT PLUG; CONNECTOR TYPE B:BNC STRAIGHT PLUG; COAXIAL CABLE TYPE:-; IMPEDANCE:50OHM; CABLE LENGTH - IMPERIAL:3FT; CABLE LENGTH - METRIC:900MM; JACKET COLOR:-; PRODUCT RANGE:AFG3000 SERIESROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Coaxial Cable, 3Ft; Connector Type A Tektronix - 11B2576 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 3Ft; Connector Type A Tektronix
11B2576
Coaxial Cable, 3Ft; Connector Type A Tektronix 11B2576
COAXIAL CABLE, 3FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:-; Product Range:AFG3000 SeriesRoHS Compliant: Yes

COAXIAL CABLE, 3FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:-; Product Range:AFG3000 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 38967678 11B2576
Product Name Electrical Cable/Wire Coaxial Cable, 3Ft; Connector Type A Tektronix
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details