Pomona Electronics Test Leads 12/6/3782

Description
Test Leads 12" W/BAN PLUG BLU
Datasheet
Description
Test Leads 12" W/BAN PLUG BLU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
3782-12-6
Test Leads 3782-12-6
Test Leads 12" W/BAN PLUG BLU

Test Leads 12" W/BAN PLUG BLU

Buy Now Datasheet
Test Lead, Blue, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona - 94B3320 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Blue, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona
94B3320
Test Lead, Blue, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona 94B3320
TEST LEAD, BLUE, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Blue; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, BLUE, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Blue; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 3782-12-6 94B3320
Product Name Test Leads Test Lead, Blue, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details