Pomona Electronics Test Lead, Yellow, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona 12/4/3781

Description
TEST LEAD, YELLOW, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Yellow; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, YELLOW, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Yellow; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Yellow, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona - 94F1553 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Yellow, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona
94F1553
Test Lead, Yellow, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona 94F1553
TEST LEAD, YELLOW, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Yellow; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

TEST LEAD, YELLOW, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Yellow; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
3781-12-4
Test Leads 3781-12-4
Test Leads Minigrabber 12" yel

Test Leads Minigrabber 12" yel

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 94F1553 3781-12-4
Product Name Test Lead, Yellow, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket (Tin Plated) Jumper, 22 AWG PVC Test Lead - 9175 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Current Clamps - 2050184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details
Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details