Pomona Electronics Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 12; 0.5 A; Red 12/2/5302

Description
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack
Description
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 12; 0.5 A; Red - 70198283 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 12; 0.5 A; Red
70198283
Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 12; 0.5 A; Red 70198283
Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating Ratings Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 150 VRMS/VDC Current: 0.5 Amperes Features Ideal for Temporary Connector of Surface Mount Devices to Test Equipment Banana Plug is Vertical Stackable and Cross Stackable Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack

Minigator Clip to BNC Male, 20 AWG, 0.47 " Terminal Dia., 45 VAC⁄VDC Voltage Rating
Ratings
Operating Temperature: +55°C (+131°F) Max.
Operating Voltage: 150 VRMS/VDC
Current: 0.5 Amperes
Features

  • Ideal for Temporary Connector of Surface Mount Devices to Test Equipment
  • Banana Plug is Vertical Stackable and Cross Stackable
  • Banana Plug will Mate to Model #3259, 1581 or Any Standard Banana Jack
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198283
Product Name Test Clip; Contact-Stainless Steel; 22 AWG; Polypropylene; 12; 0.5 A; Red
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 113755-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-24-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-T1G8-E-5-Q7N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details