Pomona Electronics Test Lead, Red, 304.8Mm, 60V, 0.5A; Grabber Test Lead Type Pomona 12/2/5301

Description
TEST LEAD, RED, 304.8MM, 60V, 0.5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:500mA; Voltage Rating:60VDC; Product Range:Model 5301 Series RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 304.8MM, 60V, 0.5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:500mA; Voltage Rating:60VDC; Product Range:Model 5301 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 304.8Mm, 60V, 0.5A; Grabber Test Lead Type Pomona - 10M4843 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 304.8Mm, 60V, 0.5A; Grabber Test Lead Type Pomona
10M4843
Test Lead, Red, 304.8Mm, 60V, 0.5A; Grabber Test Lead Type Pomona 10M4843
TEST LEAD, RED, 304.8MM, 60V, 0.5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:500mA; Voltage Rating:60VDC; Product Range:Model 5301 Series RoHS Compliant: Yes

TEST LEAD, RED, 304.8MM, 60V, 0.5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:500mA; Voltage Rating:60VDC; Product Range:Model 5301 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
5301-12-2
Test Leads 5301-12-2
Test Leads 12" SMB GRABBER RED

Test Leads 12" SMB GRABBER RED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10M4843 5301-12-2
Product Name Test Lead, Red, 304.8Mm, 60V, 0.5A; Grabber Test Lead Type Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details