Pomona Electronics Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Red; Stainless Steel 12/2/5301

Description
Visible Light Source, Class II Laser Source Type, FC Optical Connector, Wavelength 635 nm (Typ.) Ratings Operating Temperature: +102°C (+216°F) Max. Voltage: Hand-held testing 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 150 WVDC Max. Current: 0.5 Amps Features Ideal for Providing a Temporary Jumper Wire Between Surface Mount Devices
Description
Visible Light Source, Class II Laser Source Type, FC Optical Connector, Wavelength 635 nm (Typ.) Ratings Operating Temperature: +102°C (+216°F) Max. Voltage: Hand-held testing 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 150 WVDC Max. Current: 0.5 Amps Features Ideal for Providing a Temporary Jumper Wire Between Surface Mount Devices

Suppliers

Company
Product
Description
Supplier Links
Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Red; Stainless Steel - 70198278 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Red; Stainless Steel
70198278
Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Red; Stainless Steel 70198278
Visible Light Source, Class II Laser Source Type, FC Optical Connector, Wavelength 635 nm (Typ.) Ratings Operating Temperature: +102°C (+216°F) Max. Voltage: Hand-held testing 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 150 WVDC Max. Current: 0.5 Amps Features Ideal for Providing a Temporary Jumper Wire Between Surface Mount Devices

Visible Light Source, Class II Laser Source Type, FC Optical Connector, Wavelength 635 nm (Typ.)
Ratings
Operating Temperature: +102°C (+216°F) Max.
Voltage: Hand-held testing 30 VAC/60 VDC Max.
Hands Free Testing in Controlled Voltage Environments: 150 WVDC Max.
Current: 0.5 Amps
Features

  • Ideal for Providing a Temporary Jumper Wire Between Surface Mount Devices
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198278
Product Name Test Clip Patch Cord; Stainless Steel; Glass Filled Nylon; Red; Stainless Steel
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/404-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details