Pomona Electronics Test Lead, Red, 304.8Mm, 45V, 3A; Lead Type Pomona 12/2/4741

Description
TEST LEAD, RED, 304.8MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 304.8MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 304.8Mm, 45V, 3A; Lead Type Pomona - 10M4363 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 304.8Mm, 45V, 3A; Lead Type Pomona
10M4363
Test Lead, Red, 304.8Mm, 45V, 3A; Lead Type Pomona 10M4363
TEST LEAD, RED, 304.8MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series RoHS Compliant: Yes

TEST LEAD, RED, 304.8MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
4741-12-2
Test Leads 4741-12-2
Test Leads 0.25 SQ Receptacle Red

Test Leads 0.25 SQ Receptacle Red

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10M4363 4741-12-2
Product Name Test Lead, Red, 304.8Mm, 45V, 3A; Lead Type Pomona Test Leads
Voltage Rating 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Stacking Shrouded R/A Banana Plug to Shrouded R/A Banana Plug 18 AWG PVC Test Lead - 9837 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details