Pomona Electronics Test Leads 12/2/4613

Description
Test Leads MICRO GRABBER TOT BU-1010-A-12-2
Datasheet
Description
Test Leads MICRO GRABBER TOT BU-1010-A-12-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
4613-12-2
Test Leads 4613-12-2
Test Leads MICRO GRABBER TOT BU-1010-A-12-2

Test Leads MICRO GRABBER TOT BU-1010-A-12-2

Buy Now Datasheet
Test Lead, Red, 305Mm, 60V, 3A; Grabber Test Lead Type Pomona - 10M4340 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 305Mm, 60V, 3A; Grabber Test Lead Type Pomona
10M4340
Test Lead, Red, 305Mm, 60V, 3A; Grabber Test Lead Type Pomona 10M4340
TEST LEAD, RED, 305MM, 60V, 3A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:60VDC; Product Range:Model 4613 Series RoHS Compliant: Yes

TEST LEAD, RED, 305MM, 60V, 3A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:60VDC; Product Range:Model 4613 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 4613-12-2 10M4340
Product Name Test Leads Test Lead, Red, 305Mm, 60V, 3A; Grabber Test Lead Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XJL Macro-Hook to Stacking Banana Plug, 18 AWG PVC Test Lead - 601XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details