Pomona Electronics Test Leads 12/2/3782

Description
Test Leads 12" W/BAN PLUG RED
Datasheet
Description
Test Leads 12" W/BAN PLUG RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
3782-12-2
Test Leads 3782-12-2
Test Leads 12" W/BAN PLUG RED

Test Leads 12" W/BAN PLUG RED

Buy Now Datasheet
Test Lead, Red, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona - 10M4282 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona
10M4282
Test Lead, Red, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona 10M4282
TEST LEAD, RED, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, RED, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 3782-12-2 10M4282
Product Name Test Leads Test Lead, Red, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details