Pomona Electronics Test Lead, Red, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona 12/2/3781

Description
TEST LEAD, RED, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona - 10M4269 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona
10M4269
Test Lead, Red, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona 10M4269
TEST LEAD, RED, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

TEST LEAD, RED, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC; Product Range:Model 3781 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
3781-12-2
Test Leads 3781-12-2
Test Leads 12" W/EACH ENDS RED

Test Leads 12" W/EACH ENDS RED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10M4269 3781-12-2
Product Name Test Lead, Red, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona Test Leads
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 461-1152-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details