Pomona Electronics Test Leads 12/2/2948

Description
Test Leads STACKING BANANA P
Datasheet
Description
Test Leads STACKING BANANA P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
2948-12-2
Test Leads 2948-12-2
Test Leads STACKING BANANA P

Test Leads STACKING BANANA P

Buy Now Datasheet
Test Lead, Red, 305Mm, 60V, 15A; Test Connector Type A Pomona - 90B8153 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 305Mm, 60V, 15A; Test Connector Type A Pomona
90B8153
Test Lead, Red, 305Mm, 60V, 15A; Test Connector Type A Pomona 90B8153
TEST LEAD, RED, 305MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:15A RoHS Compliant: Yes

TEST LEAD, RED, 305MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Red; Current Rating:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 2948-12-2 90B8153
Product Name Test Leads Test Lead, Red, 305Mm, 60V, 15A; Test Connector Type A Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Test Leads - 1796876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Needle Tip Probe to R/A Banana Plug, 18 AWG PVC Test Lead - 63134 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details