Tektronix, Inc. Digital Oscilloscope 11801C

Description
The 11801C is a digital oscilloscope from Tektronix. Additional Features: Bandwidth: DC To 50 GHz 7-ps Rise Time Eight Channels, Expandable to 136 (with SM-11 multichannel units) High Resolution and Measurement Repeatability 10-Femtosecond Sampling Interval (0.01 ps) Modular Architecture Dual-Timebase Allows Multiple Windows FFT Predefined Telecom Masks True Dual-Step Differential TDR Fully Automatic Jitter and Noise Measurements Automatic Statistical Measurements, Histograms, and Mask Testing Automatic Pulse Measurements with Statistics Comprehensive Waveform Processing Complete Programmability for ATE Applications Color Display with Color Grading The 11801C Digital Sampling Oscilloscope offers the widest range of on-board measurement and waveform processing capabilities of any multi-Gigahertz scope. With excellent measurement repeatability, exceptional vertical resolution, and fast display update rate, the 11801C is a powerful measurement tool for semiconductor testing, TDR characterization of circuit boards, IC packages and cables, and high-speed digital data communications.
Description
The 11801C is a digital oscilloscope from Tektronix. Additional Features: Bandwidth: DC To 50 GHz 7-ps Rise Time Eight Channels, Expandable to 136 (with SM-11 multichannel units) High Resolution and Measurement Repeatability 10-Femtosecond Sampling Interval (0.01 ps) Modular Architecture Dual-Timebase Allows Multiple Windows FFT Predefined Telecom Masks True Dual-Step Differential TDR Fully Automatic Jitter and Noise Measurements Automatic Statistical Measurements, Histograms, and Mask Testing Automatic Pulse Measurements with Statistics Comprehensive Waveform Processing Complete Programmability for ATE Applications Color Display with Color Grading The 11801C Digital Sampling Oscilloscope offers the widest range of on-board measurement and waveform processing capabilities of any multi-Gigahertz scope. With excellent measurement repeatability, exceptional vertical resolution, and fast display update rate, the 11801C is a powerful measurement tool for semiconductor testing, TDR characterization of circuit boards, IC packages and cables, and high-speed digital data communications.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 11801C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
11801C
Digital Oscilloscope 11801C
The 11801C is a digital oscilloscope from Tektronix. Additional Features: Bandwidth: DC To 50 GHz 7-ps Rise Time Eight Channels, Expandable to 136 (with SM-11 multichannel units) High Resolution and Measurement Repeatability 10-Femtosecond Sampling Interval (0.01 ps) Modular Architecture Dual-Timebase Allows Multiple Windows FFT Predefined Telecom Masks True Dual-Step Differential TDR Fully Automatic Jitter and Noise Measurements Automatic Statistical Measurements, Histograms, and Mask Testing Automatic Pulse Measurements with Statistics Comprehensive Waveform Processing Complete Programmability for ATE Applications Color Display with Color Grading The 11801C Digital Sampling Oscilloscope offers the widest range of on-board measurement and waveform processing capabilities of any multi-Gigahertz scope. With excellent measurement repeatability, exceptional vertical resolution, and fast display update rate, the 11801C is a powerful measurement tool for semiconductor testing, TDR characterization of circuit boards, IC packages and cables, and high-speed digital data communications.

The 11801C is a digital oscilloscope from Tektronix.

Additional Features:

  • Bandwidth: DC To 50 GHz
  • 7-ps Rise Time
  • Eight Channels, Expandable to 136 (with SM-11 multichannel units)
  • High Resolution and Measurement Repeatability
  • 10-Femtosecond Sampling Interval (0.01 ps)
  • Modular Architecture
  • Dual-Timebase Allows Multiple Windows
  • FFT
  • Predefined Telecom Masks
  • True Dual-Step Differential TDR
  • Fully Automatic Jitter and Noise Measurements
  • Automatic Statistical Measurements, Histograms, and Mask Testing
  • Automatic Pulse Measurements with Statistics
  • Comprehensive Waveform Processing
  • Complete Programmability for ATE Applications
  • Color Display with Color Grading

The 11801C Digital Sampling Oscilloscope offers the widest range of on-board measurement and waveform processing capabilities of any multi-Gigahertz scope. With excellent measurement repeatability, exceptional vertical resolution, and fast display update rate, the 11801C is a powerful measurement tool for semiconductor testing, TDR characterization of circuit boards, IC packages and cables, and high-speed digital data communications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 11801C
Product Name Digital Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
Oscilloscopes - 2406843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details