Pomona Electronics Connector Assemblies, Test; Connector Type A Pomona 1167-60

Description
Connector assemblies, Test; Connector Type A:Banana Plugs (1) and (2); Connector Type B:Banana Plugs (1) and (2); Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
Connector assemblies, Test; Connector Type A:Banana Plugs (1) and (2); Connector Type B:Banana Plugs (1) and (2); Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Assemblies, Test; Connector Type A Pomona - 77B1885 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assemblies, Test; Connector Type A Pomona
77B1885
Connector Assemblies, Test; Connector Type A Pomona 77B1885
Connector assemblies, Test; Connector Type A:Banana Plugs (1) and (2); Connector Type B:Banana Plugs (1) and (2); Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Body Material:Brass RoHS Compliant: Yes

Connector assemblies, Test; Connector Type A:Banana Plugs (1) and (2); Connector Type B:Banana Plugs (1) and (2); Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77B1885
Product Name Connector Assemblies, Test; Connector Type A Pomona
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK1031-6300-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/303-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers