Pomona Electronics Cable; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) 1167-48

Description
Miniature Banana Plug, 20 AWG Wire Size, 41 x 36 Stranding, 3000 VDC Voltage Rating Rating: 1000 V RMS , +55°C (+131°F) max. Cable Type: Two conductor shielded twisted pair, 0.231" O.D. Features Cable Is Ideal in Audio Applications Where a Low Impedance Shielded Balance Line Is Desired Banana Plugs Feature Beryllium Copper Springs for Long Insertion Life and Can Be Stacked Horizontally/Vertica lly.
Datasheet
Description
Miniature Banana Plug, 20 AWG Wire Size, 41 x 36 Stranding, 3000 VDC Voltage Rating Rating: 1000 V RMS , +55°C (+131°F) max. Cable Type: Two conductor shielded twisted pair, 0.231" O.D. Features Cable Is Ideal in Audio Applications Where a Low Impedance Shielded Balance Line Is Desired Banana Plugs Feature Beryllium Copper Springs for Long Insertion Life and Can Be Stacked Horizontally/Vertica lly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) - 70197796 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation)
70197796
Cable; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) 70197796
Miniature Banana Plug, 20 AWG Wire Size, 41 x 36 Stranding, 3000 VDC Voltage Rating Rating: 1000 V RMS , +55°C (+131°F) max. Cable Type: Two conductor shielded twisted pair, 0.231" O.D. Features Cable Is Ideal in Audio Applications Where a Low Impedance Shielded Balance Line Is Desired Banana Plugs Feature Beryllium Copper Springs for Long Insertion Life and Can Be Stacked Horizontally/Vertica lly.

Miniature Banana Plug, 20 AWG Wire Size, 41 x 36 Stranding, 3000 VDC Voltage Rating
Rating: 1000 V RMS , +55°C (+131°F) max. Cable Type: Two conductor shielded twisted pair, 0.231" O.D.
Features

  • Cable Is Ideal in Audio Applications Where a Low Impedance Shielded Balance Line Is Desired
  • Banana Plugs Feature Beryllium Copper Springs for Long Insertion Life and Can Be Stacked Horizontally/Vertically.
Supplier's Site
Balanced Line Cable, 48In 22Awg Gray/green; Connector Type A Pomona - 77B1884 - Newark, An Avnet Company
Chicago, IL, United States
Balanced Line Cable, 48In 22Awg Gray/green; Connector Type A Pomona
77B1884
Balanced Line Cable, 48In 22Awg Gray/green; Connector Type A Pomona 77B1884
BALANCED LINE CABLE, 48IN 22AWG GRAY/GREEN; Connector Type A:Banana Plug; Connector Type B:Banana Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:-; Cable Length:48" RoHS Compliant: Yes

BALANCED LINE CABLE, 48IN 22AWG GRAY/GREEN; Connector Type A:Banana Plug; Connector Type B:Banana Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:-; Cable Length:48" RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Cable/Wire - 18992655 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
18992655
Electrical Cable/Wire 18992655
DBL BANANA, SHIELDED LINE. FREE 2 YEAR RADWELL WARRANTY

DBL BANANA, SHIELDED LINE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 70197796 77B1884 18992655
Product Name Cable; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) Balanced Line Cable, 48In 22Awg Gray/green; Connector Type A Pomona Electrical Cable/Wire
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data