Pomona Electronics Audio Adapter 36In, 20/22Awg, Gray/green; Connector Type A Pomona 1167-36

Description
AUDIO ADAPTER 36IN, 20/22AWG, GRAY/GREEN; Connector Type A:Banana Plug; Connector Type B:Banana Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Body Material:Brass; Cable Length:36"RoHS Compliant: Yes
Datasheet
Description
AUDIO ADAPTER 36IN, 20/22AWG, GRAY/GREEN; Connector Type A:Banana Plug; Connector Type B:Banana Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Body Material:Brass; Cable Length:36"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Adapter 36In, 20/22Awg, Gray/green; Connector Type A Pomona - 10M4160 - Newark, An Avnet Company
Chicago, IL, United States
Audio Adapter 36In, 20/22Awg, Gray/green; Connector Type A Pomona
10M4160
Audio Adapter 36In, 20/22Awg, Gray/green; Connector Type A Pomona 10M4160
AUDIO ADAPTER 36IN, 20/22AWG, GRAY/GREEN; Connector Type A:Banana Plug; Connector Type B:Banana Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Body Material:Brass; Cable Length:36"RoHS Compliant: Yes

AUDIO ADAPTER 36IN, 20/22AWG, GRAY/GREEN; Connector Type A:Banana Plug; Connector Type B:Banana Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Grey; Product Range:-; Body Material:Brass; Cable Length:36"RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) - 70198514 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation)
70198514
Cable; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) 70198514
Miniature Banana Plug, 20 AWG Wire Size, 41 x 36 Stranding, 3000 VDC Voltage Rating Rating: 1000 V RMS , +55°C (+131°F) max. Cable Type: Two conductor shielded twisted pair, 0.231" O.D. Features Cable Is Ideal in Audio Applications Where a Low Impedance Shielded Balance Line Is Desired Banana Plugs Feature Beryllium Copper Springs for Long Insertion Life and Can Be Stacked Horizontally/Vertica lly.

Miniature Banana Plug, 20 AWG Wire Size, 41 x 36 Stranding, 3000 VDC Voltage Rating
Rating: 1000 V RMS , +55°C (+131°F) max. Cable Type: Two conductor shielded twisted pair, 0.231" O.D.
Features

  • Cable Is Ideal in Audio Applications Where a Low Impedance Shielded Balance Line Is Desired
  • Banana Plugs Feature Beryllium Copper Springs for Long Insertion Life and Can Be Stacked Horizontally/Vertically.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 10M4160 70198514
Product Name Audio Adapter 36In, 20/22Awg, Gray/green; Connector Type A Pomona Cable; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation)
Application Audio Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3334-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/701-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers