Pomona Electronics Banana, Meter Interface 1167-18

Description
"18.0"" (457.20mm) Banana Plug, Double, Stackable w/Shielding Banana To Banana Plug, Double, Stackable w/Shielding Banana Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet
Description
"18.0"" (457.20mm) Banana Plug, Double, Stackable w/Shielding Banana To Banana Plug, Double, Stackable w/Shielding Banana Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2095-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2095-ND
Banana, Meter Interface 501-2095-ND
"18.0"" (457.20mm) Banana Plug, Double, Stackable w/Shielding Banana To Banana Plug, Double, Stackable w/Shielding Banana Patch Cord 1000VAC (1kV)"

"18.0"" (457.20mm) Banana Plug, Double, Stackable w/Shielding Banana To Banana Plug, Double, Stackable w/Shielding Banana Patch Cord 1000VAC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
1167-18
Test Leads 1167-18
Test Leads 18" DOUBLE BAN SHLD BALANCED LINE

Test Leads 18" DOUBLE BAN SHLD BALANCED LINE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-2095-ND 1167-18
Product Name Banana, Meter Interface Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.075
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Multimeter Leads - 2099646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Banana plug
Approvals RoHS Compliant
View Details
Needle Tip Probe to Banana Socket, 18 AWG PVC Test Lead - 61034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details