Pomona Electronics Test Lead, Stack Banana Plug, 457Mm; Test Connector Type A Pomona 1167-18.

Description
TEST LEAD, STACK BANANA PLUG, 457MM; Test Connector Type A:4mm Stackable Banana Plug, Double, Single; Test Connector Type B:4mm Stackable Banana Plug, Double, Single; Voltage Rating:70VDC; Current Rating:-; Insulator Colour:Green, RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, STACK BANANA PLUG, 457MM; Test Connector Type A:4mm Stackable Banana Plug, Double, Single; Test Connector Type B:4mm Stackable Banana Plug, Double, Single; Voltage Rating:70VDC; Current Rating:-; Insulator Colour:Green, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Stack Banana Plug, 457Mm; Test Connector Type A Pomona - 07AH4977 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Stack Banana Plug, 457Mm; Test Connector Type A Pomona
07AH4977
Test Lead, Stack Banana Plug, 457Mm; Test Connector Type A Pomona 07AH4977
TEST LEAD, STACK BANANA PLUG, 457MM; Test Connector Type A:4mm Stackable Banana Plug, Double, Single; Test Connector Type B:4mm Stackable Banana Plug, Double, Single; Voltage Rating:70VDC; Current Rating:-; Insulator Colour:Green, RoHS Compliant: Yes

TEST LEAD, STACK BANANA PLUG, 457MM; Test Connector Type A:4mm Stackable Banana Plug, Double, Single; Test Connector Type B:4mm Stackable Banana Plug, Double, Single; Voltage Rating:70VDC; Current Rating:-; Insulator Colour:Green, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 07AH4977
Product Name Test Lead, Stack Banana Plug, 457Mm; Test Connector Type A Pomona
Voltage Rating 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XJL Macro-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details