Pomona Electronics 1166-8-0

Description
Multi stacking banana plug to alligator test clip, black
Description
Multi stacking banana plug to alligator test clip, black

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
1166-8-0
1166-8-0
Multi stacking banana plug to alligator test clip, black

Multi stacking banana plug to alligator test clip, black

Technical Specifications

  Pomona Electronics
Product Category Control and Instrumentation Cables
Product Number 1166-8-0
Product Type Test Cable
Cable Conductor Copper
North American 18 AWG
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
International 1 to 5.08 mm2
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details