Pomona Electronics Banana, Meter Interface 1166-48-2

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1788-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1788-ND
Banana, Meter Interface 501-1788-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"

Buy Now Datasheet
Test Lead, Red, 1.219M, 5A; Alligator Clip Type Pomona - 10M4158 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.219M, 5A; Alligator Clip Type Pomona
10M4158
Test Lead, Red, 1.219M, 5A; Alligator Clip Type Pomona 10M4158
TEST LEAD, RED, 1.219M, 5A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:- RoHS Compliant: Yes

TEST LEAD, RED, 1.219M, 5A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
1166-48-2
Test Leads 1166-48-2
Test Leads 48" PATCH CORD, RED BAN PLUG TO AL CLIP

Test Leads 48" PATCH CORD, RED BAN PLUG TO AL CLIP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1788-ND 10M4158 1166-48-2
Product Name Banana, Meter Interface Test Lead, Red, 1.219M, 5A; Alligator Clip Type Pomona Test Leads
Probe Configuration AlligatorClip; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
0.080″ Replacement Tip, Extended Tip - 9400 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details