Pomona Electronics Patch Cord; 1; 48 in.; 18; Stacking Banana; Alligator Clip; PVC; Red; 50 degC 1166-48-2

Description
Multi stacking banana plug to alligator test clip, red
Description
Multi stacking banana plug to alligator test clip, red

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
1166-48-2
1166-48-2
Multi stacking banana plug to alligator test clip, red

Multi stacking banana plug to alligator test clip, red

Patch Cord; 1; 48 in.; 18; Stacking Banana; Alligator Clip; PVC; Red; 50 degC - 70198101 - Allied Electronics, Inc.
Fort Worth, TX, USA
Patch Cord; 1; 48 in.; 18; Stacking Banana; Alligator Clip; PVC; Red; 50 degC
70198101
Patch Cord; 1; 48 in.; 18; Stacking Banana; Alligator Clip; PVC; Red; 50 degC 70198101
Minigator Clip To Stacking Banana Plug, Test Cable Assembly, 30 VAC (Max.)⁄60 VDC (Max.), 5 A 1st End: Alligator clip. Steel, nickel-plated. Vinyl boot. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (.144) O.D. 2nd End: Stacking banana plug. Brass body, beryllium copper, gold-plated. Insulation: Polypropylene. Rating: 150 VAC, 5 amps, +50°C (+122°F) max. The banana plug is molded directly to the wire for added pull strength

Minigator Clip To Stacking Banana Plug, Test Cable Assembly, 30 VAC (Max.)⁄60 VDC (Max.), 5 A
1st End: Alligator clip. Steel, nickel-plated. Vinyl boot. Wire: 18 AWG, 65 × 36 t.c., PVC insulated, 3.7 (.144) O.D. 2nd End: Stacking banana plug. Brass body, beryllium copper, gold-plated. Insulation: Polypropylene. Rating: 150 VAC, 5 amps, +50°C (+122°F) max.
The banana plug is molded directly to the wire for added pull strength

Supplier's Site

Technical Specifications

  Pomona Electronics Allied Electronics, Inc.
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 1166-48-2 70198101
Product Name Patch Cord; 1; 48 in.; 18; Stacking Banana; Alligator Clip; PVC; Red; 50 degC
Product Type Test Cable
Cable Conductor Copper
North American 18 AWG
Number of Conductors 1 #
Rated Voltage 0.1500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details