Pomona Electronics Banana, Meter Interface 1166-24-2

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1464-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1464-ND
Banana, Meter Interface 501-1464-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
1166-24-2
Test Leads 1166-24-2
Test Leads 24" PATCH CORD, RED BAN PLUG TO AL CLIP

Test Leads 24" PATCH CORD, RED BAN PLUG TO AL CLIP

Buy Now Datasheet
Test Lead, Red, 609.6Mm, 5A; Alligator Clip Type Pomona - 10M4155 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 5A; Alligator Clip Type Pomona
10M4155
Test Lead, Red, 609.6Mm, 5A; Alligator Clip Type Pomona 10M4155
TEST LEAD, RED, 609.6MM, 5A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:- RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 5A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1464-ND 1166-24-2 10M4155
Product Name Banana, Meter Interface Test Leads Test Lead, Red, 609.6Mm, 5A; Alligator Clip Type Pomona
Probe Configuration AlligatorClip; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details