Pomona Electronics Banana, Meter Interface 1166-12-2

Description
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"
Request a Quote Datasheet
Description
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2430-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2430-ND
Banana, Meter Interface 501-2430-ND
"12.0"" (304.80mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"

"12.0"" (304.80mm) Banana Plug, Single, Stackable To Alligator Clip, Insulated Patch Cord 30VAC"

Buy Now Datasheet
Test Lead, Red, 304.8Mm, 5A; Alligator Clip Type Pomona - 77B1913 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 304.8Mm, 5A; Alligator Clip Type Pomona
77B1913
Test Lead, Red, 304.8Mm, 5A; Alligator Clip Type Pomona 77B1913
TEST LEAD, RED, 304.8MM, 5A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes

TEST LEAD, RED, 304.8MM, 5A; Alligator Clip Type:Alligator Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:30VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
1166-12-2
Test Leads 1166-12-2
Test Leads 12" PATCH CORD, RED BU-2030-A-12-2

Test Leads 12" PATCH CORD, RED BU-2030-A-12-2

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2430-ND 77B1913 1166-12-2
Product Name Banana, Meter Interface Test Lead, Red, 304.8Mm, 5A; Alligator Clip Type Pomona Test Leads
Probe Configuration AlligatorClip; Pin and Socket AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details