Superior Electric Variable Transformer; Transformer Type Superior Electric 1156D

Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Input Voltage:120VAC
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Input Voltage:120VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 05F808 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
05F808
Variable Transformer; Transformer Type Superior Electric 05F808
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Input Voltage:120VAC

VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Input Voltage:120VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05F808
Product Name Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Transformers - 1540M21 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
Step Down Transformers - 9-1611454-6 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers