Tektronix, Inc. Digital Oscilloscope 11302A

Description
The 11302A is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Visual writing speed: 6cm/ns The Tektronix 11302A has a 750 MHz counter/timer. The 11302A version of the 11302 increases external counter input bandwidth to 750 MHz and adds a readout mode button.
Description
The 11302A is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Visual writing speed: 6cm/ns The Tektronix 11302A has a 750 MHz counter/timer. The 11302A version of the 11302 increases external counter input bandwidth to 750 MHz and adds a readout mode button.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 11302A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
11302A
Digital Oscilloscope 11302A
The 11302A is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Visual writing speed: 6cm/ns The Tektronix 11302A has a 750 MHz counter/timer. The 11302A version of the 11302 increases external counter input bandwidth to 750 MHz and adds a readout mode button.

The 11302A is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Visual writing speed: 6cm/ns

The Tektronix 11302A has a 750 MHz counter/timer. The 11302A version of the 11302 increases external counter input bandwidth to 750 MHz and adds a readout mode button.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 11302A
Product Name Digital Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Handheld Digital Oscilloscopes - SHS1062 - Siglent Technologies NA, Inc.
Specs
Bandwidth 60 MHz
Number of Input Channels 2 (# channels)
Host Interface USB
View Details
Oscilloscopes - 1236602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details