Tektronix, Inc. Digital Oscilloscope 11302

Description
The 11302 is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 8 Channel Visual writing speed: 6cm/ns The Tektronix 11302 is a 500 MHz analog oscilloscope that can operate with 11000-series plug-ins or 7000-series plug-ins.
Description
The 11302 is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 8 Channel Visual writing speed: 6cm/ns The Tektronix 11302 is a 500 MHz analog oscilloscope that can operate with 11000-series plug-ins or 7000-series plug-ins.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 11302 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
11302
Digital Oscilloscope 11302
The 11302 is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 8 Channel Visual writing speed: 6cm/ns The Tektronix 11302 is a 500 MHz analog oscilloscope that can operate with 11000-series plug-ins or 7000-series plug-ins.

The 11302 is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 8 Channel
  • Visual writing speed: 6cm/ns

The Tektronix 11302 is a 500 MHz analog oscilloscope that can operate with 11000-series plug-ins or 7000-series plug-ins.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 11302
Product Name Digital Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2372525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 1000 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details