Superior Electric Transformer 10C-40

Description
Transformer
Description
Transformer

Suppliers

Company
Product
Description
Supplier Links
Transformer - 70120709 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer
70120709
Transformer 70120709
Transformer

Transformer

Supplier's Site
Variable Transformer; Transformer Type Superior Electric - 32M1436 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
32M1436
Variable Transformer; Transformer Type Superior Electric 32M1436
VARIABLE TRANSFORMER; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:40V; Output Voltage:40V; Output Current:-; Constant Current Load:7A RoHS Compliant: Yes

VARIABLE TRANSFORMER; Transformer Type:Motor Driven; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:40V; Output Voltage:40V; Output Current:-; Constant Current Load:7A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70120709 32M1436
Product Name Transformer Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Medical Transformer Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:3 CORE & WIRE Transformer, 5 - 300 MHz, 50Ω - TC3-1TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-420-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details