Pomona Electronics Banana, Meter Interface 1081-8-2

Description
"8.0"" (203.20mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet
Description
"8.0"" (203.20mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1835-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1835-ND
Banana, Meter Interface 501-1835-ND
"8.0"" (203.20mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

"8.0"" (203.20mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
1081-8-2
Test Leads 1081-8-2
Test Leads PATCH CORD RD

Test Leads PATCH CORD RD

Buy Now Datasheet
Test Cable Assembly; Test Connector Type A Pomona - 78B1651 - Newark, An Avnet Company
Chicago, IL, United States
Test Cable Assembly; Test Connector Type A Pomona
78B1651
Test Cable Assembly; Test Connector Type A Pomona 78B1651
Test Cable Assembly; Test Connector Type A:-; Test Connector Type B:-; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:Model 1081 Series; Cable Length:20.32cm RoHS Compliant: Yes

Test Cable Assembly; Test Connector Type A:-; Test Connector Type B:-; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:Model 1081 Series; Cable Length:20.32cm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1835-ND 1081-8-2 78B1651
Product Name Banana, Meter Interface Test Leads Test Cable Assembly; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Pin Tip Probe to 0.080” Stacking Pin Plug, 18 AWG PVC Test Lead - 661 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details