Pomona Electronics Banana, Meter Interface 1081-8-0

Description
"8.0"" (203.20mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet
Description
"8.0"" (203.20mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2455-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2455-ND
Banana, Meter Interface 501-2455-ND
"8.0"" (203.20mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

"8.0"" (203.20mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
1081-8-0
Test Leads 1081-8-0
Test Leads PATCH CORD BLK

Test Leads PATCH CORD BLK

Buy Now Datasheet
Test Lead, Black, 203.2Mm, 3Kv, 5A; Test Connector Type A Pomona - 78B1650 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 203.2Mm, 3Kv, 5A; Test Connector Type A Pomona
78B1650
Test Lead, Black, 203.2Mm, 3Kv, 5A; Test Connector Type A Pomona 78B1650
TEST LEAD, BLACK, 203.2MM, 3KV, 5A; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, BLACK, 203.2MM, 3KV, 5A; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:8"; Lead Length - Metric:203.2mm; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2455-ND 1081-8-0 78B1650
Product Name Banana, Meter Interface Test Leads Test Lead, Black, 203.2Mm, 3Kv, 5A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details