Pomona Electronics Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 60" 1081-60-2

Description
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.
Description
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 60
Fort Worth, TX, USA
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 60"
70197790
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 60" 70197790
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating
Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197790
Product Name Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 60"
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/609-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers