Pomona Electronics Banana, Meter Interface 1081-60-2

Description
"60.0"" (1524.00mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1963-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1963-ND
Banana, Meter Interface 501-1963-ND
"60.0"" (1524.00mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

"60.0"" (1524.00mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

Buy Now Datasheet
Test Lead, Red, 1.524M, 3Kv, 5A; Test Connector Type A Pomona - 22C6056 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.524M, 3Kv, 5A; Test Connector Type A Pomona
22C6056
Test Lead, Red, 1.524M, 3Kv, 5A; Test Connector Type A Pomona 22C6056
TEST LEAD, RED, 1.524M, 3KV, 5A; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red RoHS Compliant: Yes

TEST LEAD, RED, 1.524M, 3KV, 5A; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:59"; Lead Length - Metric:1.5m; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
1081-60-2
Test Leads 1081-60-2
Test Leads 60" MINI BAN CORD RD

Test Leads 60" MINI BAN CORD RD

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1963-ND 22C6056 1081-60-2
Product Name Banana, Meter Interface Test Lead, Red, 1.524M, 3Kv, 5A; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Insulation-Piercing Alligator Clip to Lead Only, 18 AWG PVC Test Lead - 693P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details