Pomona Electronics Banana, Meter Interface 1081-60-0

Description
"60.0"" (1524.00mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet
Description
"60.0"" (1524.00mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1962-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1962-ND
Banana, Meter Interface 501-1962-ND
"60.0"" (1524.00mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

"60.0"" (1524.00mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
1081-60-0
Test Leads 1081-60-0
Test Leads 60" MINI BAN CORD BK

Test Leads 60" MINI BAN CORD BK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-1962-ND 1081-60-0
Product Name Banana, Meter Interface Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.020
Specs
Probe Configuration Spring Loaded
View Details
Current Clamps - 2320504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -10 to 50 C (14 to 122 F)
Approvals RoHS Compliant
View Details
Long Handle Probe to Meter Banana Plug, 18 AWG PVC Test Lead - 60540 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details