Pomona Electronics Banana, Meter Interface 1081-4-2

Description
"4.0"" (101.60mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet
Description
"4.0"" (101.60mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2288-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2288-ND
Banana, Meter Interface 501-2288-ND
"4.0"" (101.60mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

"4.0"" (101.60mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

Buy Now Datasheet
Test Lead, Red, 101.6Mm, 3Kv, 5A; Test Connector Type A Pomona - 78B1649 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 101.6Mm, 3Kv, 5A; Test Connector Type A Pomona
78B1649
Test Lead, Red, 101.6Mm, 3Kv, 5A; Test Connector Type A Pomona 78B1649
TEST LEAD, RED, 101.6MM, 3KV, 5A; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Red RoHS Compliant: Yes

TEST LEAD, RED, 101.6MM, 3KV, 5A; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:4"; Lead Length - Metric:101.6mm; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
1081-4-2
Test Leads 1081-4-2
Test Leads 4" MINI BAN CORD RED

Test Leads 4" MINI BAN CORD RED

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2288-ND 78B1649 1081-4-2
Product Name Banana, Meter Interface Test Lead, Red, 101.6Mm, 3Kv, 5A; Test Connector Type A Pomona Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana, Meter Interface - 461-1174-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details