Pomona Electronics Banana, Meter Interface 1081-36-2

Description
"36.0"" (914.40mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2413-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2413-ND
Banana, Meter Interface 501-2413-ND
"36.0"" (914.40mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

"36.0"" (914.40mm) Miniature Banana Plug, Single, Stackable To Miniature Banana Plug, Single, Stackable Patch Cord 3000VAC, DC (3kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
1081-36-2
Test Leads 1081-36-2
Test Leads 36" MINI BAN CORD RD

Test Leads 36" MINI BAN CORD RD

Buy Now Datasheet
Test Lead, Banana Plug-Plug, 914.4Mm/red Rohs Compliant Pomona - 51AH6562 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug-Plug, 914.4Mm/red Rohs Compliant Pomona
51AH6562
Test Lead, Banana Plug-Plug, 914.4Mm/red Rohs Compliant Pomona 51AH6562
TEST LEAD, BANANA PLUG-PLUG, 914.4MM/RED ROHS COMPLIANT: YES

TEST LEAD, BANANA PLUG-PLUG, 914.4MM/RED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Test Lead, Red, 914.4Mm, 3Kv, 5A; Test Connector Type A Pomona - 34F897 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914.4Mm, 3Kv, 5A; Test Connector Type A Pomona
34F897
Test Lead, Red, 914.4Mm, 3Kv, 5A; Test Connector Type A Pomona 34F897
TEST LEAD, RED, 914.4MM, 3KV, 5A; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red RoHS Compliant: Yes

TEST LEAD, RED, 914.4MM, 3KV, 5A; Test Connector Type A:Miniature Stacking Banana Plug; Test Connector Type B:Miniature Stacking Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2413-ND 1081-36-2 51AH6562
Product Name Banana, Meter Interface Test Leads Test Lead, Banana Plug-Plug, 914.4Mm/red Rohs Compliant Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XR Mini-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX6XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details