Pomona Electronics Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 36" 1081-36-2

Description
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.
Description
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 36
Fort Worth, TX, USA
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 36"
70197786
Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 36" 70197786
Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Stacking Patch Cords, 10 KV Voltage Rating, 10 A Current Rating
Stacking miniature banana plug on both ends. Brass body, beryllium copper spring, gold-plated. Insulation: Polypropylene. Wire: 20 AWG, 41 × 36 t.c., PVC insulated, 2.2 (0.087) O.D. Rating: 3000 VDC, 5 amps, +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197786
Product Name Patch Cord, Miniature Stacking Banana Plug Each End, 20 AWG, Red, 36"
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Female cordset - E18051 - ifm efector inc.
ifm efector inc.
Specs
Cable Length 49.21 ft (150 dm)
Gender Male-Male
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Circular Cable Assemblies - 2171-NEBC-D8G4-ES-50-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 164 ft (500 dm)
View Details